Hubbell Electrical Products Cast Round Outlet Box VLJDX-3

Description
DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 5/8 INCH 3.625 DEPTH IN INCH 4.5 DIAMETER IN INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL 4 1/2 INCH DIAMETER CEILING MOUNTING (2) LUGS MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION KILLARK[R] BRAND VOLUME CUBIC INCH 45 DEPTH IN INCH - UOM IN DIAMETER IN INCH - UOM IN VJ MODEL
Datasheet
Description
DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 5/8 INCH 3.625 DEPTH IN INCH 4.5 DIAMETER IN INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL 4 1/2 INCH DIAMETER CEILING MOUNTING (2) LUGS MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION KILLARK[R] BRAND VOLUME CUBIC INCH 45 DEPTH IN INCH - UOM IN DIAMETER IN INCH - UOM IN VJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Round Outlet Box - VLJDX-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Round Outlet Box
VLJDX-3
Cast Round Outlet Box VLJDX-3
DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 5/8 INCH 3.625 DEPTH IN INCH 4.5 DIAMETER IN INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL 4 1/2 INCH DIAMETER CEILING MOUNTING (2) LUGS MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION KILLARK[R] BRAND VOLUME CUBIC INCH 45 DEPTH IN INCH - UOM IN DIAMETER IN INCH - UOM IN VJ MODEL
  • DEEP TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 3 5/8 INCH
  • 3.625 DEPTH IN INCH
  • 4.5 DIAMETER IN INCH
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • 4 1/2 INCH DIAMETER
  • CEILING MOUNTING
  • (2) LUGS MOUNTING HARDWARE
  • 3 PLUG(S)
  • (4) SIDE HUB LOCATION
  • KILLARK[R] BRAND
  • VOLUME CUBIC INCH 45
  • DEPTH IN INCH - UOM IN
  • DIAMETER IN INCH - UOM IN
  • VJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number VLJDX-3
Product Name Cast Round Outlet Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JO9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details