Hubbell Electrical Products Cast Round Outlet Box VLJX-1

Description
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION APPLICATION WET AND DAMP LOCATION VOLUME RATING 25 CU INCH VLJX MODEL
Datasheet
Description
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION APPLICATION WET AND DAMP LOCATION VOLUME RATING 25 CU INCH VLJX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Round Outlet Box - VLJX-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Round Outlet Box
VLJX-1
Cast Round Outlet Box VLJX-1
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION APPLICATION WET AND DAMP LOCATION VOLUME RATING 25 CU INCH VLJX MODEL
  • MEDIUM TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 2-1/4 INCH
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING HARDWARE
  • 3 PLUG(S)
  • (4) SIDE HUB LOCATION
  • APPLICATION WET AND DAMP LOCATION
  • VOLUME RATING 25 CU INCH
  • VLJX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number VLJX-1
Product Name Cast Round Outlet Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details