Hubbell Electrical Products Explosionproof Instrument Enclosure GRK-537L52B

Description
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH GR MODEL
Datasheet
Description
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - GRK-537L52B - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
GRK-537L52B
Explosionproof Instrument Enclosure GRK-537L52B
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH GR MODEL
  • 9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE
  • AMMETER, VOLTMETER, MOUNTING METER USED ON
  • 3/4 INCH-14 TPI HUB SIZE
  • 2 HUB(S)
  • UL 1203, CSA C22.2, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • LUG MOUNTING HARDWARE
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • (1) BOTTOM, (1) TOP HUB LOCATION
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRK-537L52B
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details