Hubbell Electrical Products Explosionproof Control Station Box GCS-16

Description
4 INCH W X 4-1/4 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE NUMBER OF OPERATOR HOLES 3 INCLUDES SWB-16 BOX, X-62 COVER GCS MODEL
Datasheet
Description
4 INCH W X 4-1/4 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE NUMBER OF OPERATOR HOLES 3 INCLUDES SWB-16 BOX, X-62 COVER GCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - GCS-16 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
GCS-16
Explosionproof Control Station Box GCS-16
4 INCH W X 4-1/4 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE NUMBER OF OPERATOR HOLES 3 INCLUDES SWB-16 BOX, X-62 COVER GCS MODEL
  • 4 INCH W X 4-1/4 INCH D SIZE
  • GCS/SWBC SERIES CONTROL STATION USED ON
  • 3 GANG(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • NUMBER OF OPERATOR HOLES 3
  • INCLUDES SWB-16 BOX, X-62 COVER
  • GCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GCS-16
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 5.22 inch (132 mm)
Depth 10.08 inch (256 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details