Hubbell Electrical Products Cast Device Box SWB-20

Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-20 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-20
Cast Device Box SWB-20
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 14-1/8 INCH
  • 5-1/4 INCH
  • 3-5/16 INCH
  • DEEP SHAPE
  • 1-1/2 INCH HUB SIZE
  • 4 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-20
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details