Hubbell Electrical Products Explosionproof Instrument Enclosure GRHAB

Description
UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - GRHAB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
GRHAB
Explosionproof Instrument Enclosure GRHAB
UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRHAB
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers