Hubbell Electrical Products Explosionproof Control Station Box SWB-5

Description
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH WIDTH X 2-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT SIZE CONTROL STATION EXTERNAL SEALING REQUIRED USED ON 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR SWB MODEL
Datasheet
Description
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH WIDTH X 2-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT SIZE CONTROL STATION EXTERNAL SEALING REQUIRED USED ON 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - SWB-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
SWB-5
Explosionproof Control Station Box SWB-5
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH WIDTH X 2-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT SIZE CONTROL STATION EXTERNAL SEALING REQUIRED USED ON 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR SWB MODEL
  • FEED-THROUGH TYPE
  • CAST COPPER-FREE ALUMINUM ALLOY MATERIAL
  • 3 INCH WIDTH X 2-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT SIZE
  • CONTROL STATION EXTERNAL SEALING REQUIRED USED ON
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-5
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details