Hubbell Electrical Products Cast Device Box SWB-6

Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION SWB MODEL
Datasheet
Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-6
Cast Device Box SWB-6
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION SWB MODEL
  • FEED THROUGH TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3 INCH
  • 5-7/8 INCH
  • 2-1/4 INCH
  • SHALLOW SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-6
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details