Hubbell Electrical Products Cast Device Box FSOC-1

Description
DOUBLE FACE, FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 3 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 29 CU INCH CAPACITY (1) EACH END HUB LOCATION FSOC CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSOC MODEL
Datasheet
Description
DOUBLE FACE, FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 3 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 29 CU INCH CAPACITY (1) EACH END HUB LOCATION FSOC CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSOC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSOC-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSOC-1
Cast Device Box FSOC-1
DOUBLE FACE, FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 3 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 29 CU INCH CAPACITY (1) EACH END HUB LOCATION FSOC CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSOC MODEL
  • DOUBLE FACE, FEED THROUGH TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 3 INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2, FS W-C-586D APPROVAL
  • 29 CU INCH CAPACITY
  • (1) EACH END HUB LOCATION
  • FSOC CONFIGURATION TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUDES INTERNAL GROUNDING SCREW
  • FSOC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSOC-1
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details