Hubbell Electrical Products Cast Device Box FSQ

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 13/16 INCH 2.8125 WIDTH IN INCH 4 9/16 INCH 4.5625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1 GANG(S) UL, CSA APPROVAL (1) LUG MOUNTING HARDWARE FSQ CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FSQ MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 13/16 INCH 2.8125 WIDTH IN INCH 4 9/16 INCH 4.5625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1 GANG(S) UL, CSA APPROVAL (1) LUG MOUNTING HARDWARE FSQ CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FSQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSQ - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSQ
Cast Device Box FSQ
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 13/16 INCH 2.8125 WIDTH IN INCH 4 9/16 INCH 4.5625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1 GANG(S) UL, CSA APPROVAL (1) LUG MOUNTING HARDWARE FSQ CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FSQ MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 13/16 INCH
  • 2.8125 WIDTH IN INCH
  • 4 9/16 INCH
  • 4.5625 HEIGHT IN INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • SHALLOW SHAPE
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • (1) LUG MOUNTING HARDWARE
  • FSQ CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FSQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSQ
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details