Hubbell Electrical Products Explosionproof Control Station Box FXB-2

Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet
Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - FXB-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
FXB-2
Explosionproof Control Station Box FXB-2
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
  • DEAD END TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE
  • FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • SEAL-X BRAND
  • VOLTAGE RATING 600 VAC
  • APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR
  • FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FXB-2
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details