Hubbell Electrical Products Cast Device Box SWB-33

Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 10-3/8 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 8 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 10-3/8 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 8 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-33 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-33
Cast Device Box SWB-33
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 10-3/8 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 8 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 14-1/8 INCH
  • 10-3/8 INCH
  • 3-5/16 INCH
  • DEEP SHAPE
  • 1-1/2 INCH HUB SIZE
  • 8 GANG(S)
  • UL, CSA APPROVAL
  • (4) LUGS MOUNTING HARDWARE
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-33
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details