Hubbell Electrical Products Explosionproof Junction Box GRHB

Description
12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 9 5/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 9 5/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GRHB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
GRHB
Explosionproof Junction Box GRHB
12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 9 5/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
  • 12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE
  • 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • GRAY EPOXY POLYESTER POWDER COATED BODY FINISH
  • 9 5/8 INCH COVER OPENING DIAMETER
  • GRAY EPOXY POLYESTER POWDER COATED COVER FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet
Enclosure - 59532676 - Radwell International
Willingboro, NJ, United States
Enclosure
59532676
Enclosure 59532676
ENCLOSURE, 8.75X13.5X12.5IN, SERIES GR, . FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 8.75X13.5X12.5IN, SERIES GR, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number GRHB 59532676
Product Name Explosionproof Junction Box Enclosure
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1866996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.34 inch (161 mm)
Depth 4.76 inch (121 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details