Hubbell Electrical Products Explosionproof Control Station Box FXB-1

Description
DEAD END TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH LENGTH X 3-11/16 INCH WIDTH X 1-3/4 INCH DEPTH SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet
Description
DEAD END TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH LENGTH X 3-11/16 INCH WIDTH X 1-3/4 INCH DEPTH SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - FXB-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
FXB-1
Explosionproof Control Station Box FXB-1
DEAD END TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH LENGTH X 3-11/16 INCH WIDTH X 1-3/4 INCH DEPTH SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
  • DEAD END TYPE
  • CAST COPPER-FREE ALUMINUM ALLOY MATERIAL
  • 6-13/16 INCH LENGTH X 3-11/16 INCH WIDTH X 1-3/4 INCH DEPTH SIZE
  • FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR
  • FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FXB-1
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.86 inch (225 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details