Hubbell Electrical Products Explosionproof Junction Box GRLB

Description
10 1/2 INCH L X 8 7/8 INCH W X 7 3/16 INCH D OVERALL SIZE 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 7 7/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
10 1/2 INCH L X 8 7/8 INCH W X 7 3/16 INCH D OVERALL SIZE 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 7 7/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GRLB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
GRLB
Explosionproof Junction Box GRLB
10 1/2 INCH L X 8 7/8 INCH W X 7 3/16 INCH D OVERALL SIZE 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 7 7/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
  • 10 1/2 INCH L X 8 7/8 INCH W X 7 3/16 INCH D OVERALL SIZE
  • 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • GRAY EPOXY POLYESTER POWDER COATED BODY FINISH
  • 7 7/8 INCH COVER OPENING DIAMETER
  • GRAY EPOXY POLYESTER POWDER COATED COVER FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRLB
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details