Hubbell Electrical Products Explosionproof Junction Box GRMP

Description
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 2 INCH HUB SIZE UL, CSA, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE EXTERNALLY THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 5 9/32 INCH COVER OPENING DIAMETER ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND FLAT BACK PAN GR MODEL
Datasheet
Description
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 2 INCH HUB SIZE UL, CSA, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE EXTERNALLY THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 5 9/32 INCH COVER OPENING DIAMETER ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND FLAT BACK PAN GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GRMP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
GRMP
Explosionproof Junction Box GRMP
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 2 INCH HUB SIZE UL, CSA, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE EXTERNALLY THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 5 9/32 INCH COVER OPENING DIAMETER ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND FLAT BACK PAN GR MODEL
  • 6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE
  • 2 INCH HUB SIZE
  • UL, CSA, FM APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH
  • 5 9/32 INCH COVER OPENING DIAMETER
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH
  • KILLARK[R] BRAND
  • FLAT BACK PAN
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRMP
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details