Hubbell Electrical Products Cast Device Box SWB-49

Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-49 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-49
Cast Device Box SWB-49
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3-5/8 INCH
  • 5-1/4 INCH
  • 3-5/16 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-49
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details