Hubbell Electrical Products Cast Device Box SWB-2

Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE TOP HUB LOCATION SWB MODEL
Datasheet
Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE TOP HUB LOCATION SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-2
Cast Device Box SWB-2
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE TOP HUB LOCATION SWB MODEL
  • DEAD END TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3 INCH
  • 5-7/8 INCH
  • 2-1/4 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • TOP HUB LOCATION
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-2
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details