Hubbell Electrical Products Cast Device Box SWB-10

Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION SWB MODEL
Datasheet
Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-10 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-10
Cast Device Box SWB-10
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION SWB MODEL
  • FEED THROUGH TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 6-1/2 INCH
  • 5-7/8 INCH
  • 2-1/4 INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-10
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details