Hubbell Electrical Products Explosionproof Junction Box GRB

Description
4-5/8 INCH L X 4-5/8 INCH W X 4-5/32 INCH D OVERALL SIZE 3-3/4 INCH L X 3-3/4 INCH W X 2-11/16 INCH D INNER SIZE 1-1/2 INCH HUB SIZE UL 886/1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 3-29/32 INCH COVER OPENING DIAMETER ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH APPLICATION HAZARDOUS LOCATION INCLUDES BLANK COVER GR MODEL
Datasheet
Description
4-5/8 INCH L X 4-5/8 INCH W X 4-5/32 INCH D OVERALL SIZE 3-3/4 INCH L X 3-3/4 INCH W X 2-11/16 INCH D INNER SIZE 1-1/2 INCH HUB SIZE UL 886/1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 3-29/32 INCH COVER OPENING DIAMETER ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH APPLICATION HAZARDOUS LOCATION INCLUDES BLANK COVER GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GRB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
GRB
Explosionproof Junction Box GRB
4-5/8 INCH L X 4-5/8 INCH W X 4-5/32 INCH D OVERALL SIZE 3-3/4 INCH L X 3-3/4 INCH W X 2-11/16 INCH D INNER SIZE 1-1/2 INCH HUB SIZE UL 886/1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 3-29/32 INCH COVER OPENING DIAMETER ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH APPLICATION HAZARDOUS LOCATION INCLUDES BLANK COVER GR MODEL
  • 4-5/8 INCH L X 4-5/8 INCH W X 4-5/32 INCH D OVERALL SIZE
  • 3-3/4 INCH L X 3-3/4 INCH W X 2-11/16 INCH D INNER SIZE
  • 1-1/2 INCH HUB SIZE
  • UL 886/1203, CSA C22.2, FM APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH
  • 3-29/32 INCH COVER OPENING DIAMETER
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH
  • APPLICATION HAZARDOUS LOCATION
  • INCLUDES BLANK COVER
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRB
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.06 inch (230 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details