Hubbell Electrical Products Cast Device Box SWB-18

Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 7-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 7-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-18 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-18
Cast Device Box SWB-18
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 7-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 7-1/8 INCH
  • 5-1/4 INCH
  • 3-5/16 INCH
  • DEEP SHAPE
  • 1-1/2 INCH HUB SIZE
  • 2 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-18
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details