Hubbell Electrical Products Explosionproof Control Station Box GCS-13

Description
3-5/8 INCH W X 3-1/2 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE NUMBER OF OPERATOR HOLES 1 INCLUDES SWB-13 BOX, X-60 COVER GCS MODEL
Datasheet
Description
3-5/8 INCH W X 3-1/2 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE NUMBER OF OPERATOR HOLES 1 INCLUDES SWB-13 BOX, X-60 COVER GCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - GCS-13 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
GCS-13
Explosionproof Control Station Box GCS-13
3-5/8 INCH W X 3-1/2 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE NUMBER OF OPERATOR HOLES 1 INCLUDES SWB-13 BOX, X-60 COVER GCS MODEL
  • 3-5/8 INCH W X 3-1/2 INCH D SIZE
  • GCS/SWBC SERIES CONTROL STATION USED ON
  • 3 GANG(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • NUMBER OF OPERATOR HOLES 1
  • INCLUDES SWB-13 BOX, X-60 COVER
  • GCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GCS-13
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details