Hubbell Electrical Products Explosionproof Instrument Enclosure HKB-2GLDC

Description
5 15/64 INCH W X 6 15/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 2 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (1) 2 INCH DOME 3/8 INCH THK TEMPERED GLASS LENS COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET HK MODEL
Datasheet
Description
5 15/64 INCH W X 6 15/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 2 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (1) 2 INCH DOME 3/8 INCH THK TEMPERED GLASS LENS COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET HK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - HKB-2GLDC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
HKB-2GLDC
Explosionproof Instrument Enclosure HKB-2GLDC
5 15/64 INCH W X 6 15/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 2 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (1) 2 INCH DOME 3/8 INCH THK TEMPERED GLASS LENS COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET HK MODEL
  • 5 15/64 INCH W X 6 15/32 INCH H SIZE
  • FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON
  • 3/4 INCH NPT HUB SIZE
  • 2 HUB(S)
  • UL, CSA, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • (1) 2 INCH DOME 3/8 INCH THK TEMPERED GLASS LENS COVER TYPE
  • CAST COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF
  • CAST COPPER FREE ALUMINUM COVER MATERIAL
  • OFFSET FEED THROUGH HUB LOCATION
  • ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH
  • KILLARK[R] BRAND
  • INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET
  • HK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number HKB-2GLDC
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details