Hubbell Electrical Products Cast Device Box FSL-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) SIDE, (1) END HUB LOCATION FSL CONFIGURATION TYPE FSL MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) SIDE, (1) END HUB LOCATION FSL CONFIGURATION TYPE FSL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSL-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSL-1
Cast Device Box FSL-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) SIDE, (1) END HUB LOCATION FSL CONFIGURATION TYPE FSL MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 18 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (1) SIDE, (1) END HUB LOCATION
  • FSL CONFIGURATION TYPE
  • FSL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSL-1
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.66 inch (93 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details