Hubbell Electrical Products Cast Device Box SWB-4

Description
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE (1) EACH END HUB LOCATION ENCLOSURE RATING CLASS I DIV 1 AND 2 GROUPS C D, CLASS L ZONE 1 AND 2 GROUPS LLB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS ILL APPLICATION PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANTS SWB MODEL
Datasheet
Description
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE (1) EACH END HUB LOCATION ENCLOSURE RATING CLASS I DIV 1 AND 2 GROUPS C D, CLASS L ZONE 1 AND 2 GROUPS LLB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS ILL APPLICATION PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANTS SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-4
Cast Device Box SWB-4
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE (1) EACH END HUB LOCATION ENCLOSURE RATING CLASS I DIV 1 AND 2 GROUPS C D, CLASS L ZONE 1 AND 2 GROUPS LLB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS ILL APPLICATION PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANTS SWB MODEL
  • FEED-THROUGH TYPE
  • CAST COPPER-FREE ALUMINUM ALLOY MATERIAL
  • 3 INCH
  • 5-7/8 INCH
  • 2-1/4 INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • ENCLOSURE RATING CLASS I DIV 1 AND 2 GROUPS C D, CLASS L ZONE 1 AND 2 GROUPS LLB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS ILL
  • APPLICATION PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANTS
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-4
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details