Hubbell Electrical Products Explosionproof Instrument Enclosure GRM-375L52

Description
8-1/8 INCH W X 6-13/32 INCH D X 6-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH GRM MODEL
Datasheet
Description
8-1/8 INCH W X 6-13/32 INCH D X 6-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - GRM-375L52 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
GRM-375L52
Explosionproof Instrument Enclosure GRM-375L52
8-1/8 INCH W X 6-13/32 INCH D X 6-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH GRM MODEL
  • 8-1/8 INCH W X 6-13/32 INCH D X 6-7/8 INCH H SIZE
  • AMMETER, VOLTMETER, MOUNTING METER USED ON
  • 3/4 INCH-14 TPI HUB SIZE
  • 2 HUB(S)
  • UL 1203, CSA C22.2, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • LUG MOUNTING HARDWARE
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • (1) BOTTOM, (1) TOP HUB LOCATION
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRM-375L52
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details