Hubbell Electrical Products Explosionproof Control Station Box FXB-4

Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet
Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - FXB-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
FXB-4
Explosionproof Control Station Box FXB-4
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
  • FEED THROUGH TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE
  • FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • SEAL-X BRAND
  • VOLTAGE RATING 600 VAC
  • APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR
  • FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FXB-4
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9313 - Newark, An Avnet Company
Specs
Length 1.91 inch (48.5 mm)
Width 7.68 inch (195 mm)
Depth 10.83 inch (275 mm)
View Details