Hubbell Electrical Products Explosionproof Control Station Box FXB-11

Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet
Description
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - FXB-11 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
FXB-11
Explosionproof Control Station Box FXB-11
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
  • FEED THROUGH TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE
  • FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • SEAL-X BRAND
  • VOLTAGE RATING 600 VAC
  • APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR
  • FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FXB-11
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details