Hubbell Electrical Products Explosionproof Junction Box GRHA-775L

Description
12 INCH L X 11 INCH W X 16 3/16 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 13 9/16 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 9 5/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
12 INCH L X 11 INCH W X 16 3/16 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 13 9/16 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 9 5/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GRHA-775L - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
GRHA-775L
Explosionproof Junction Box GRHA-775L
12 INCH L X 11 INCH W X 16 3/16 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 13 9/16 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 9 5/8 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
  • 12 INCH L X 11 INCH W X 16 3/16 INCH D OVERALL SIZE
  • 10 1/2 INCH L X 9 1/2 INCH W X 13 9/16 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • GRAY EPOXY POLYESTER POWDER COATED BODY FINISH
  • 9 5/8 INCH COVER OPENING DIAMETER
  • GRAY EPOXY POLYESTER POWDER COATED COVER FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRHA-775L
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details