Hubbell Electrical Products Explosionproof Junction Box GRMB

Description
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 3/16 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 5 9/32 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 3/16 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 5 9/32 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GRMB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
GRMB
Explosionproof Junction Box GRMB
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 3/16 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 5 9/32 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
  • 6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE
  • 6 INCH L X 6 INCH W X 4 3/16 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • GRAY EPOXY POLYESTER POWDER COATED BODY FINISH
  • 5 9/32 INCH COVER OPENING DIAMETER
  • GRAY EPOXY POLYESTER POWDER COATED COVER FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRMB
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details