Hubbell Electrical Products Octagon/Round Box - Steel VQH1

Description
CEILING FAN TYPE STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH END KNOCKOUT SIZE 2 KNOCKOUT(S) (2) END KNOCKOUT LOCATION USED ON CEILING FAN, LIGHT FIXTURE INCLUDES BRACE, NON-METALLIC SHEATHED CABLE CONNECTOR, MOUNTING HARDWARE
Description
CEILING FAN TYPE STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH END KNOCKOUT SIZE 2 KNOCKOUT(S) (2) END KNOCKOUT LOCATION USED ON CEILING FAN, LIGHT FIXTURE INCLUDES BRACE, NON-METALLIC SHEATHED CABLE CONNECTOR, MOUNTING HARDWARE

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - VQH1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
VQH1
Octagon/Round Box - Steel VQH1
CEILING FAN TYPE STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH END KNOCKOUT SIZE 2 KNOCKOUT(S) (2) END KNOCKOUT LOCATION USED ON CEILING FAN, LIGHT FIXTURE INCLUDES BRACE, NON-METALLIC SHEATHED CABLE CONNECTOR, MOUNTING HARDWARE
  • CEILING FAN TYPE
  • STEEL MATERIAL
  • 1-1/2 INCH
  • ROUND SHAPE
  • UL 514A APPROVAL
  • 6 STANDARD PACKAGE
  • 15.5 CU INCH CAPACITY
  • (2) 1/2 INCH END KNOCKOUT SIZE
  • 2 KNOCKOUT(S)
  • (2) END KNOCKOUT LOCATION
  • USED ON CEILING FAN, LIGHT FIXTURE
  • INCLUDES BRACE, NON-METALLIC SHEATHED CABLE CONNECTOR, MOUNTING HARDWARE
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number VQH1
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details