Hubbell Electrical Products Cast Device Box FSLB-1

Description
FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) BACK, (1) END HUB LOCATION FSLB CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSLB MODEL
Datasheet
Description
FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) BACK, (1) END HUB LOCATION FSLB CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSLB-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSLB-1
Cast Device Box FSLB-1
FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) BACK, (1) END HUB LOCATION FSLB CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSLB MODEL
  • FEED THROUGH TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2, FS W-C-586D APPROVAL
  • 18 CU INCH CAPACITY
  • (1) BACK, (1) END HUB LOCATION
  • FSLB CONFIGURATION TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUDES INTERNAL GROUNDING SCREW
  • FSLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSLB-1
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details