Hubbell Electrical Products Cast Device Box SWB-9

Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE BOTTOM HUB LOCATION SWB MODEL
Datasheet
Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE BOTTOM HUB LOCATION SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-9
Cast Device Box SWB-9
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE BOTTOM HUB LOCATION SWB MODEL
  • DEAD END TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 6-1/2 INCH
  • 5-7/8 INCH
  • 2-1/4 INCH
  • SHALLOW SHAPE
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • BOTTOM HUB LOCATION
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-9
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details