Hubbell Electrical Products Explosionproof Instrument Enclosure HKSB-BC

Description
5 15/64 INCH W X 3 7/8 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 2 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (1) STANDARD COVER COVER TYPE 316 CAST STAINLESS STEEL BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF 316 CAST STAINLESS STEEL COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET HK MODEL
Datasheet
Description
5 15/64 INCH W X 3 7/8 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 2 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (1) STANDARD COVER COVER TYPE 316 CAST STAINLESS STEEL BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF 316 CAST STAINLESS STEEL COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET HK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - HKSB-BC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
HKSB-BC
Explosionproof Instrument Enclosure HKSB-BC
5 15/64 INCH W X 3 7/8 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 2 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (1) STANDARD COVER COVER TYPE 316 CAST STAINLESS STEEL BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF 316 CAST STAINLESS STEEL COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET HK MODEL
  • 5 15/64 INCH W X 3 7/8 INCH H SIZE
  • FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON
  • 3/4 INCH NPT HUB SIZE
  • 2 HUB(S)
  • UL, CSA, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • (1) STANDARD COVER COVER TYPE
  • 316 CAST STAINLESS STEEL BODY MATERIAL
  • DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF
  • 316 CAST STAINLESS STEEL COVER MATERIAL
  • OFFSET FEED THROUGH HUB LOCATION
  • ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH
  • KILLARK[R] BRAND
  • INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET
  • HK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number HKSB-BC
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details