Hubbell Electrical Products Cast Device Box FSX-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) EACH SIDE, (1) EACH END HUB LOCATION FSX CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSX MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) EACH SIDE, (1) EACH END HUB LOCATION FSX CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSX-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSX-2
Cast Device Box FSX-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) EACH SIDE, (1) EACH END HUB LOCATION FSX CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FSX MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2, FS W-C-586D APPROVAL
  • 18 CU INCH CAPACITY
  • (1) EACH SIDE, (1) EACH END HUB LOCATION
  • FSX CONFIGURATION TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUDES INTERNAL GROUNDING SCREW
  • FSX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSX-2
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details