Hubbell Electrical Products Explosionproof Control Station Box FXB-9

Description
DEAD END TYPE 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE KILLARK[R] BRAND
Datasheet
Description
DEAD END TYPE 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE KILLARK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - FXB-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Control Station Box
FXB-9
Explosionproof Control Station Box FXB-9
DEAD END TYPE 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE KILLARK[R] BRAND
  • DEAD END TYPE
  • 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE
  • FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • KILLARK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FXB-9
Product Name Explosionproof Control Station Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details