Key Features:
Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)
Videos
Accessories
Watertight PC Wallmount Enclosure
"Box Plastic, Polycarbonate Black Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 2.360"" (59.94mm)"
Electrical Enclosures POLY NEMA 80x80x60 WALL MNT ENCL BLACK
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1557BA2BK | 1974331 | 164-1557BA2BK-ND | 1557BA2BK | 1557BA2BK |
| Product Name | Small Enclosures - Plastic Enclosures - Industrial | PCB Mounting Enclosures | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 3.15 inch (80.01 mm) | ||||
| Width | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | |||
| Depth | 2.36 inch (59.94 mm) | 3.15 inch (80 mm) | |||
| Material | Polycarbonate; Polycarbonate | Polycarbonate; Polycarbonate | Polycarbonate |