Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type... | |
| Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and large amounts of water from any angle, or where... | |
| Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA... | |
| Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA... | |
| Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Also cable version for circuit breakers. Allen Bradley... | |
| Features Designed to fit the RM_U enclosures Used as a tilt bail and / or carrying handle Requires drilling four mounting holes into the sides of the enclosure Includes all... | |
| Features Liquid-tight cordgrip made from nickel plated brass Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR... | |
| Features Liquid-tight cordgrip made from nylon Available in black (RAL 9005) or gray (RAL 7035). Used where cable is entering or leaving an enclosure. Accepts a wide range of cable... | |
| Features Materials are ABS plastic, Polycarbonate, Polystyrene & Vinyl (See Table) Sold individually Hardware included. | |
| General Purpose Small Bails Chrome plated steel bail Four black plastic feet Includes mounting hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)... | |
| Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin... | |
| Key Features: Modern style Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts Heavy duty extruded anodized aluminum bar handle Sold singly Hardware included... | |
| Key Features: Spot welded - heavy duty construction chassis. Natural aluminum finish (as shown above) - also available in painted steel with walnut side panels). Side panels are made from... | |
| Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – | |
| Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front... | |
| Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part... | |
| Nylon DIN Clip (1427DINCLIP) Designed for mounting enclosures to 35 mm wide DIN rails Includes hardware (quantity 4 of a #6 X 1/4” self tapping, phillips head screw) & drilling... | |
| Part Number 1427J 8.5” (216mm) long 0.77” (20mm) width 0.19” (5mm) height 7.25” (184mm) mounting centers chrome caps on a fluted soft vinyl strap with a spring steel core 50... | |
| Part Number M797-24 1.1” (27mm) length 0.64” (16mm) height 0.55” (14mm) depth black polyamid fixed rear legs hardware included sold in pairs Part Number M3784-7001 2.6” (67mm) length (in closed... |
| << Prev | Next >> |