Key Features:
Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)
Videos
Accessories
"Box Plastic, ABS Black Hand Held, Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 2.756"" (70.00mm)"
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1557FABK | 164-1557FABK-ND | 1557FABK | 1938390 |
| Product Name | Small Enclosures - Plastic Enclosures - Industrial | Boxes | Enclosures, Boxes, & Cases | Wall Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Junction Box |
| Length | 6.3 inch (160 mm) | |||
| Width | 6.3 inch (160 mm) | 6.3 inch (160 mm) | ||
| Depth | 2.76 inch (70.1 mm) | 6.3 inch (160 mm) | ||
| Material | ABS Plastic | Polycarbonate | ABS | Polycarbonate; ABS; Abs |