Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590TRPC

Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote Datasheet
Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590TRPC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590TRPC
Small Enclosures - Diecast Enclosures 1590TRPC
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"

Features

  • Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes.
  • Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes.
  • Designed to meet IP54.
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.
  • Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100
  • Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50

1590TRPB "Short Trapezoid"
1590TRPC "Long Trapezoid"
1590STPC "Octagon"

Supplier's Site
Enclosures, Boxes, & Cases - 1590TRPC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590TRPC
Enclosures, Boxes, & Cases 1590TRPC
DIECAST TRAP ENCLOSURE

DIECAST TRAP ENCLOSURE

Buy Now
General Purpose Enclosures - 7568724 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7568724
General Purpose Enclosures 7568724
Hammond 1590TRPC Enclosure

Hammond 1590TRPC Enclosure

Supplier's Site
Boxes - HM465-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted Cover Included 5.946"" L x 3.740"" W (151.03mm x 95.00mm) X 1.535"" (38.99mm)"

"Box Metal, Aluminum Unpainted Cover Included 5.946"" L x 3.740"" W (151.03mm x 95.00mm) X 1.535"" (38.99mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590TRPC 1590TRPC 7568724 HM465-ND
Product Name Small Enclosures - Diecast Enclosures Enclosures, Boxes, & Cases General Purpose Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.74 inch (95 mm) 5.94 inch (151 mm)
Width 5.95 inch (151 mm) 3.74 inch (95 mm)
Depth 1.38 inch (35.05 mm) 1.54 inch (39 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum; Die cast aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418LL8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455Q1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers