Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1557HA2GY

Description
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1557HA2GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1557HA2GY
Small Enclosures - Plastic Enclosures - Industrial 1557HA2GY
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels

Key Features:

  • Ideally suited for mounting printed circuit boards.
  • Can be used in a tabletop configuration or two different wall-mount configurations.
  • Rounded corners and face provide a more modern look while still offering superior water-tight ratings.
  • Available in black or gray ABS plastic or UL listed polycarbonate
  • ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use.
  • Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Gasket is one piece made from high temperature, U.L. listed silicone.
  • ABS versions are designed to meet IP66
  • Polycarbonate versions are designed to meet IP68
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Aluminum inner panels are available as accessories. Sold separately. See table below.

Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)

Videos

Accessories

  • Pole Mount Kit
  • Liquid-Tight Cordgrips (Nylon)
  • Liquid-Tight Cordgrips (Nickel Plated Brass)
  • Breather Kit
  • Pressure Compensation Plug
  • 1557 Series Inner Panels
Supplier's Site
Enclosures, Boxes, & Cases - 1557HA2GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1557HA2GY
Enclosures, Boxes, & Cases 1557HA2GY
PC NEMA WALL MNT ENCL GY

PC NEMA WALL MNT ENCL GY

Buy Now
Boxes - 164-1557HA2GY-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included 7.870"" L x 7.870"" W (199.90mm x 199.90mm) X 2.760"" (70.10mm)"

"Box Plastic, Polycarbonate Gray Hand Held, Cover Included 7.870"" L x 7.870"" W (199.90mm x 199.90mm) X 2.760"" (70.10mm)"

Buy Now Datasheet
Electrical Enclosures - 1557HA2GY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
1557HA2GY
Electrical Enclosures 1557HA2GY
Electrical Enclosures POLY NEMA 200x200x70 WALL MNT ENCL GRAY

Electrical Enclosures POLY NEMA 200x200x70 WALL MNT ENCL GRAY

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1557HA2GY 1557HA2GY 164-1557HA2GY-ND 1557HA2GY
Product Name Small Enclosures - Plastic Enclosures - Industrial Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
Depth 2.76 inch (70.1 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4O8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4R10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers