Key Features:
Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)
Videos
Accessories
"Box Plastic, ABS Gray Hand Held, Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 1.772"" (45.00mm)"
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1557FGY | 164-1557FGY-ND | 1557FGY |
| Product Name | Small Enclosures - Plastic Enclosures - Industrial | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 6.3 inch (160 mm) | ||
| Width | 6.3 inch (160 mm) | ||
| Depth | 1.77 inch (44.96 mm) | ||
| Material | ABS Plastic | Polycarbonate | ABS |