Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590STPCBK

Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote Datasheet
Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590STPCBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590STPCBK
Small Enclosures - Diecast Enclosures 1590STPCBK
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"

Features

  • Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes.
  • Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes.
  • Designed to meet IP54.
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.
  • Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100
  • Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50

1590TRPB "Short Trapezoid"
1590TRPC "Long Trapezoid"
1590STPC "Octagon"

Supplier's Site
Enclosures, Boxes, & Cases - 1590STPCBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590STPCBK
Enclosures, Boxes, & Cases 1590STPCBK
PAINTED DIECAST OCT. ENCLOSURE

PAINTED DIECAST OCT. ENCLOSURE

Buy Now
Boxes - HM452-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.230"" L x 5.230"" W (132.84mm x 132.84mm) X 1.540"" (39.12mm)"

"Box Metal, Aluminum Black Cover Included 5.230"" L x 5.230"" W (132.84mm x 132.84mm) X 1.540"" (39.12mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590STPCBK 1590STPCBK HM452-ND
Product Name Small Enclosures - Diecast Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.23 inch (133 mm)
Width 5.23 inch (133 mm)
Depth 1.38 inch (35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455B1002RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers
Enclosures Accessories and Hardware - 1455NF1201BK - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers