"Box Metal, Aluminum Gray Cover Included 3.976"" L x 1.969"" W (101.00mm x 50.00mm) X 0.984"" (25.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | HM3617-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Aluminum |
| NEMA Rating | NEMA Enclosures |