Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1557FA2BK

Description
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1557FA2BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1557FA2BK
Small Enclosures - Plastic Enclosures - Industrial 1557FA2BK
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels

Key Features:

  • Ideally suited for mounting printed circuit boards.
  • Can be used in a tabletop configuration or two different wall-mount configurations.
  • Rounded corners and face provide a more modern look while still offering superior water-tight ratings.
  • Available in black or gray ABS plastic or UL listed polycarbonate
  • ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use.
  • Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Gasket is one piece made from high temperature, U.L. listed silicone.
  • ABS versions are designed to meet IP66
  • Polycarbonate versions are designed to meet IP68
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Aluminum inner panels are available as accessories. Sold separately. See table below.

Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)

Videos

Accessories

  • Pole Mount Kit
  • Liquid-Tight Cordgrips (Nylon)
  • Liquid-Tight Cordgrips (Nickel Plated Brass)
  • Breather Kit
  • Pressure Compensation Plug
  • 1557 Series Inner Panels
Supplier's Site
Enclosures, Boxes, & Cases - 1557FA2BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1557FA2BK
Enclosures, Boxes, & Cases 1557FA2BK
PC NEMA WALL MNT ENCL BK

PC NEMA WALL MNT ENCL BK

Buy Now
Boxes - 164-1557FA2BK-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Hand Held, Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.760"" (70.10mm)"

"Box Plastic, Polycarbonate Black Hand Held, Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.760"" (70.10mm)"

Buy Now Datasheet
Electrical Enclosures - 1557FA2BK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
1557FA2BK
Electrical Enclosures 1557FA2BK
Electrical Enclosures POLY NEMA160x160x70 WALL MNT ENCL BLACK

Electrical Enclosures POLY NEMA160x160x70 WALL MNT ENCL BLACK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1557FA2BK 1557FA2BK 164-1557FA2BK-ND 1557FA2BK
Product Name Small Enclosures - Plastic Enclosures - Industrial Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 2.76 inch (70.1 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers