Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590K430

Description
Key Features: High impact strength, zinc diecast alloy (tough - yet easy to machine), electronic instrument enclosure. Zinc material also offers easy ability to plate the enclosure. Zinc material is soft & easy to machine & offers a heavier weight alternative (over double) to our 1590 diecast aluminum enclosures. Zinc diecast enclosures provide extra coolness to the touch and add perceived premium quality weight to your product. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Enclosure is vibra finished for a smooth surface with no sharp edges. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Four (or six in the 1590K432) M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid - into factory tapped holes. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Enclosure Depth 1590K430 - Natural 4.39 2.43 1.23 1590K431 - Natural 4.72 3.70 2.21 1590K432 - Natural 7.40 4.72 2.21
Request a Quote Datasheet
Description
Key Features: High impact strength, zinc diecast alloy (tough - yet easy to machine), electronic instrument enclosure. Zinc material also offers easy ability to plate the enclosure. Zinc material is soft & easy to machine & offers a heavier weight alternative (over double) to our 1590 diecast aluminum enclosures. Zinc diecast enclosures provide extra coolness to the touch and add perceived premium quality weight to your product. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Enclosure is vibra finished for a smooth surface with no sharp edges. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Four (or six in the 1590K432) M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid - into factory tapped holes. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Enclosure Depth 1590K430 - Natural 4.39 2.43 1.23 1590K431 - Natural 4.72 3.70 2.21 1590K432 - Natural 7.40 4.72 2.21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590K430 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590K430
Small Enclosures - Diecast Enclosures 1590K430
Key Features: High impact strength, zinc diecast alloy (tough - yet easy to machine), electronic instrument enclosure. Zinc material also offers easy ability to plate the enclosure. Zinc material is soft & easy to machine & offers a heavier weight alternative (over double) to our 1590 diecast aluminum enclosures. Zinc diecast enclosures provide extra coolness to the touch and add perceived premium quality weight to your product. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Enclosure is vibra finished for a smooth surface with no sharp edges. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Four (or six in the 1590K432) M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid - into factory tapped holes. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Enclosure Depth 1590K430 - Natural 4.39 2.43 1.23 1590K431 - Natural 4.72 3.70 2.21 1590K432 - Natural 7.40 4.72 2.21

Key Features:

  • High impact strength, zinc diecast alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Zinc material also offers easy ability to plate the enclosure.
  • Zinc material is soft & easy to machine & offers a heavier weight alternative (over double) to our 1590 diecast aluminum enclosures.
  • Zinc diecast enclosures provide extra coolness to the touch and add perceived premium quality weight to your product.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Enclosure is vibra finished for a smooth surface with no sharp edges.
  • Designed to meet IP54.
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.
  • Four (or six in the 1590K432) M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid - into factory tapped holes.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Enclosure Depth
1590K430 - Natural 4.39 2.43 1.23
1590K431 - Natural 4.72 3.70 2.21
1590K432 - Natural 7.40 4.72 2.21

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590K430
Enclosures, Boxes, & Cases 1590K430
ZINC ENCLOSURE 111 X 60 X 30

ZINC ENCLOSURE 111 X 60 X 30

Buy Now
Boxes - HM434-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Zinc Alloy Unpainted Cover Included 4.394"" L x 2.425"" W (111.61mm x 61.59mm) X 1.232"" (31.29mm)"

"Box Metal, Zinc Alloy Unpainted Cover Included 4.394"" L x 2.425"" W (111.61mm x 61.59mm) X 1.232"" (31.29mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590K430 1590K430 HM434-ND
Product Name Small Enclosures - Diecast Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.39 inch (112 mm)
Width 2.43 inch (61.72 mm)
Depth 1.07 inch (27.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16KK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG7B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Enclosures, Boxes, & Cases - 1416I - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers