Key Features:
Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)
Videos
Accessories
"Box Plastic, ABS Black Hand Held, Cover Included 7.874"" L x 7.874"" W (200.00mm x 200.00mm) X 2.756"" (70.00mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1557HABK | 1557HABK | 164-1557HABK-ND |
| Product Name | Small Enclosures - Plastic Enclosures - Industrial | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 7.87 inch (200 mm) | ||
| Width | 7.87 inch (200 mm) | ||
| Depth | 2.76 inch (70.1 mm) | ||
| Material | ABS Plastic | ABS | Polycarbonate |