Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590TRPB

Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote Datasheet
Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590TRPB - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590TRPB
Small Enclosures - Diecast Enclosures 1590TRPB
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"

Features

  • Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes.
  • Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes.
  • Designed to meet IP54.
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.
  • Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100
  • Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50

1590TRPB "Short Trapezoid"
1590TRPC "Long Trapezoid"
1590STPC "Octagon"

Supplier's Site
General Purpose Enclosures - 7568702 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7568702
General Purpose Enclosures 7568702
Hammond 1590TRPB Enclosure

Hammond 1590TRPB Enclosure

Supplier's Site
Boxes - HM458-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted Cover Included 4.409"" L x 3.109"" W (111.99mm x 78.97mm) X 1.543"" (39.19mm)"

"Box Metal, Aluminum Unpainted Cover Included 4.409"" L x 3.109"" W (111.99mm x 78.97mm) X 1.543"" (39.19mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590TRPB
Enclosures, Boxes, & Cases 1590TRPB
DIECAST TRAP ENCLOSURE

DIECAST TRAP ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590TRPB 7568702 HM458-ND 1590TRPB
Product Name Small Enclosures - Diecast Enclosures General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.41 inch (112 mm) 4.41 inch (112 mm)
Width 3.11 inch (78.99 mm) 3.11 inch (78.96 mm)
Depth 1.38 inch (35.05 mm) 1.54 inch (39.2 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum; Die cast aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers