Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590R

Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Satin black painted version is painted with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance. Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings. Standard versions are designed to meet IP54. Water-tight versions are designed to meet IP65 and include a gasket which is supplied loose inside the enclosure (not pre-installed). Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Hardware NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Replacement Hardware Tamper-proof Hardware Upgrade (Torx w/ Pin) See "Hardware" table below for compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Not available for all sizes. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid. Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in). Refer to part number table below for correct gasket. Notes Lid height is 0.16" (4 mm).
Request a Quote Datasheet
Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Satin black painted version is painted with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance. Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings. Standard versions are designed to meet IP54. Water-tight versions are designed to meet IP65 and include a gasket which is supplied loose inside the enclosure (not pre-installed). Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Hardware NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Replacement Hardware Tamper-proof Hardware Upgrade (Torx w/ Pin) See "Hardware" table below for compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Not available for all sizes. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid. Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in). Refer to part number table below for correct gasket. Notes Lid height is 0.16" (4 mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590R - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590R
Small Enclosures - Diecast Enclosures 1590R
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Satin black painted version is painted with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance. Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings. Standard versions are designed to meet IP54. Water-tight versions are designed to meet IP65 and include a gasket which is supplied loose inside the enclosure (not pre-installed). Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Hardware NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Replacement Hardware Tamper-proof Hardware Upgrade (Torx w/ Pin) See "Hardware" table below for compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Not available for all sizes. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid. Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in). Refer to part number table below for correct gasket. Notes Lid height is 0.16" (4 mm).

Features

  • Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Satin black painted version is painted with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance.
  • Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings.
  • Standard versions are designed to meet IP54.
  • Water-tight versions are designed to meet IP65 and include a gasket which is supplied loose inside the enclosure (not pre-installed).
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.

Hardware

NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures.

Replacement Hardware


Tamper-proof Hardware Upgrade (Torx w/ Pin)


See "Hardware" table below for compatibility.

Gaskets

NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Not available for all sizes.


  • Each kit includes two pre-formed silicone gaskets.
  • Gaskets include adhesive backing for easy installation.
  • Allows enclosure to be machined and/or painted first and gasketed later.
  • Gasket is applied to the lid.
  • Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in).
  • Refer to part number table below for correct gasket.

Notes

  • Lid height is 0.16" (4 mm).
Supplier's Site
Boxes - HM3657-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted Cover Included 7.559"" L x 4.370"" W (192.00mm x 111.00mm) X 2.382"" (60.50mm)"

"Box Metal, Aluminum Unpainted Cover Included 7.559"" L x 4.370"" W (192.00mm x 111.00mm) X 2.382"" (60.50mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1590R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590R
Enclosures, Boxes, & Cases 1590R
DIECAST BOX 7.5X4.3X2.4 C90

DIECAST BOX 7.5X4.3X2.4 C90

Buy Now
General Purpose Enclosures - 2333278 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2333278
General Purpose Enclosures 2333278
Hammond 1590R Enclosure

Hammond 1590R Enclosure

Supplier's Site
Enclosure; Diecast Aluminum Alloy; Designed to Meet IP54; 7.55 in.; 4.38 in. - 70166952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Diecast Aluminum Alloy; Designed to Meet IP54; 7.55 in.; 4.38 in.
70166952
Enclosure; Diecast Aluminum Alloy; Designed to Meet IP54; 7.55 in.; 4.38 in. 70166952
Electronic Instrument Enclosure, Diecast Aluminum Alloy Material, Vibra Finish, PC Board Mounting Lap joint construction provides protection against access of dust and splashing water, Also provides for improved EMI⁄RFI shielding Lid screws are hidden against wall or shelf for extra security Painted version is painted with tough powder paint for a

Electronic Instrument Enclosure, Diecast Aluminum Alloy Material, Vibra Finish, PC Board Mounting

  • Lap joint construction provides protection against access of dust and splashing water, Also provides for improved EMI⁄RFI shielding
  • Lid screws are hidden against wall or shelf for extra security
  • Painted version is painted with tough powder paint for a
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590R HM3657-ND 1590R 2333278 70166952
Product Name Small Enclosures - Diecast Enclosures Boxes Enclosures, Boxes, & Cases General Purpose Enclosures Enclosure; Diecast Aluminum Alloy; Designed to Meet IP54; 7.55 in.; 4.38 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 7.55 inch (192 mm) 7.56 inch (192 mm) 7.55 inch (192 mm)
Width 4.37 inch (111 mm) 4.41 inch (112 mm) 4.38 inch (111 mm)
Depth 2.24 inch (56.9 mm) 2.4 inch (61 mm) 2.24 inch (56.9 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum Aluminum; Die Cast Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455P2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers