Key Features:
Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)
Videos
Accessories
"Box Plastic, ABS Black Hand Held, Cover Included 7.874"" L x 7.874"" W (200.00mm x 200.00mm) X 1.772"" (45.00mm)"
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1557HBK | 164-1557HBK-ND | 1938403 | 1557HBK |
| Product Name | Small Enclosures - Plastic Enclosures - Industrial | Boxes | Wall Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Junction Box |
| Length | 7.87 inch (200 mm) | |||
| Width | 7.87 inch (200 mm) | 7.87 inch (200 mm) | ||
| Depth | 1.77 inch (44.96 mm) | 7.87 inch (200 mm) | ||
| Material | ABS Plastic | Polycarbonate | Polycarbonate; ABS; Abs | ABS |